DC Servo Motor Controller/Driver, 16 LEAD PDIP, 25-TUBE Product overview: MC33030PG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33030PG can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Analog 16-PDIP
MOTOR CONTROLLER/ DRIVER; Motor Type:DC Servo; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:36V; Operating Temperature Min:-40°CRoHS Compliant: Yes
Motor Driver Bipolar Analog 16-PDIP
IC MOTOR DRIVER 8V-36V 16DIP
IC MOTOR DRIVER 8V-36V 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MC33030PG | MC33030PGOS-ND | 98H0665 | MC33030PG | MC33030PG | MC33030PG |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Motor Controller/ Driver; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Analog | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 36 volts | 8 to 36 volts | 8 to 36 volts | |||
| Motor / System | DC Servo | DC Servo | DC Servo; Servo DC | |||
| Configuration | PCB Mount; "16-DIP (0.300"", 7.62mm)" |