Motor Driver Bipolar Analog 16-SOIC
IC MOTOR DRIVER 8V-36V 16SOIC
Motor Driver Bipolar Analog 16-SOIC
IC MOTOR DRIVER 8V-36V 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33030DW-ND | MC33030DW | MC33030DW | MC33030DW |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Servo | DC Servo; Servo DC | ||
| Configuration | PCB Mount; "16-SOIC (0.295"", 7.50mm Width)" | |||
| Communication | Analog | Analog | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |