Manufacturer: ON Semiconductor
Win Source Part Number: 127596-MC33025PG
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 127596-MC33025PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025PG |
| Configuration / Function | Half-Bridge |
| Package Type | DIP; Other; 16-PDIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Internal Current Limit; Frequency Control, Soft Start |