onsemi Power Supply/Voltage Converter PC Board Mount MC33025PG

Description
PWM CONTROLLER, 1MHZ, 30V, DIP-16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:30V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PWM CONTROLLER, 1MHZ, 30V, DIP-16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:30V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18725524 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18725524
Power Supply/Voltage Converter PC Board Mount 18725524
PWM CONTROLLER, 1MHZ, 30V, DIP-16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:30V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PWM CONTROLLER, 1MHZ, 30V, DIP-16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:30V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - MC33025PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
MC33025PG
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MC33025PG
IC OFFLINE SW HALF-BRDG 16DIP

IC OFFLINE SW HALF-BRDG 16DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 18725524 MC33025PG
Product Name Power Supply/Voltage Converter PC Board Mount Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details