onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025P MC33025P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 316945-MC33025P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.4 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 316945-MC33025P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.4 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025P - 316945-MC33025P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025P
316945-MC33025P
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025P 316945-MC33025P
Manufacturer: ON Semiconductor Win Source Part Number: 316945-MC33025P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.4 V to 30 V

Manufacturer: ON Semiconductor
Win Source Part Number: 316945-MC33025P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.4 V to 30 V

Buy Now Datasheet
Singapore
2A 1000kHz DIP Power Management IC
748-MC33025P
2A 1000kHz DIP Power Management IC 748-MC33025P
2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC33025P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 1000kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33025P can be used for catalog matching and distributor lookup.

2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC33025P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 1000kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33025P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG CTRLR ISO PWM CM/VM 16DIP - 598-MC33025P - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR ISO PWM CM/VM 16DIP
598-MC33025P
IC REG CTRLR ISO PWM CM/VM 16DIP 598-MC33025P
IC REG CTRLR ISO PWM CM/VM 16DIP

IC REG CTRLR ISO PWM CM/VM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 316945-MC33025P 748-MC33025P 598-MC33025P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025P 2A 1000kHz DIP Power Management IC IC REG CTRLR ISO PWM CM/VM 16DIP
Configuration / Function Half-Bridge
Package Type DIP; Other; 16-PDIP Other; PDIP DIP; Other; 16-DIP (0.300, 7.62mm)
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 1000 kHz
Unlock Full Specs
to access all available technical data