Manufacturer: ON Semiconductor
Win Source Part Number: 207857-MC33025DWR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Switching Controllers Dual Output Voltage or Current Mode PWM
IC OFFLINE SW HALF-BRDG 16SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 207857-MC33025DWR2G | MC33025DWR2G | MC33025DWR2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DWR2G | Switching Controllers | AC DC Converters, Offline Switches |
| Configuration / Function | Half-Bridge | ||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Internal Current Limit; Frequency Control, Soft Start |