Manufacturer: ON Semiconductor
Win Source Part Number: 107790-MC33025DWG
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 30 V
Alternative Parts (Cross-Reference): UC3825DWTRG4; MC33025DW; MC33025DWR2; MC33025DWG;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG CTRLR ISO PWM 16-SOIC
Switching Controllers Dual Output Voltage or Current Mode PWM
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 107790-MC33025DWG | 598-MC33025DWG | MC33025DWG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DWG | IC REG CTRLR ISO PWM 16-SOIC | Switching Controllers |
| Configuration / Function | Half-Bridge | ||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | |
| Life Cycle Stage | Declining; Not For New Designs | ||
| Special Features | Internal Current Limit; Frequency Control, Soft Start | ||
| fsw | 1000 kHz |