onsemi 1 MHz Power Management IC MC33023DWR2G

Description
High Speed Single-Ended PWM Controller, Up to 1 MHz Voltage-or-Current-M ode Operation, SO-16 WB, 1000-REEL Product overview: MC33023DWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1 MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33023DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Single-Ended PWM Controller, Up to 1 MHz Voltage-or-Current-M ode Operation, SO-16 WB, 1000-REEL Product overview: MC33023DWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1 MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33023DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 MHz Power Management IC
748-MC33023DWR2G
1 MHz Power Management IC 748-MC33023DWR2G
High Speed Single-Ended PWM Controller, Up to 1 MHz Voltage-or-Current-M ode Operation, SO-16 WB, 1000-REEL Product overview: MC33023DWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1 MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33023DWR2G can be used for catalog matching and distributor lookup.

High Speed Single-Ended PWM Controller, Up to 1 MHz Voltage-or-Current-Mode Operation, SO-16 WB, 1000-REEL Product overview: MC33023DWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1 MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33023DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2G - 022605-MC33023DWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2G
022605-MC33023DWR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2G 022605-MC33023DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022605-MC33023DWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 30 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022605-MC33023DWR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 9.2V
Duty Cycle: 90%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 30 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MC33023DWR2G
Switching Controllers MC33023DWR2G
Switching Controllers Single Ended Voltage or Current Mode PWM

Switching Controllers Single Ended Voltage or Current Mode PWM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MC33023DWR2G 022605-MC33023DWR2G MC33023DWR2G
Product Name 1 MHz Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2G Switching Controllers
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 5.15 volts
IOUT 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Configuration / Function Forward
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908020 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8303SESTR-T-1-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 20-WFQFN Exposed Pad
fsw 352 kHz
View Details
7 suppliers