onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWG MC33023DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 127676-MC33023DWG Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 127676-MC33023DWG Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWG - 127676-MC33023DWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWG
127676-MC33023DWG
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWG 127676-MC33023DWG
Manufacturer: ON Semiconductor Win Source Part Number: 127676-MC33023DWG Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 30 V

Manufacturer: ON Semiconductor
Win Source Part Number: 127676-MC33023DWG
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 9.2V
Duty Cycle: 90%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 30 V

Buy Now Datasheet
Singapore, Singapore
1 MHz Power Management IC
748-MC33023DWG
1 MHz Power Management IC 748-MC33023DWG
High Speed Single-Ended PWM Controller, Up to 1 MHz Voltage-or-Current-M ode Operation, SO-16 WB, 47-TUBE Product overview: MC33023DWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1 MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33023DWG can be used for catalog matching and distributor lookup.

High Speed Single-Ended PWM Controller, Up to 1 MHz Voltage-or-Current-Mode Operation, SO-16 WB, 47-TUBE Product overview: MC33023DWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1 MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33023DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 127676-MC33023DWG 748-MC33023DWG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWG 1 MHz Power Management IC
Configuration / Function Forward
Package Type SOIC; Other; 16-SOIC Other; SOIC W
Life Cycle Stage Declining; Not For New Designs
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 1000 kHz
Unlock Full Specs
to access all available technical data