onsemi RF Misc ICs and Modules MC1496PG

Description
IC MOD/DEMODULTR BALANCED 14DIP
Datasheet
Description
IC MOD/DEMODULTR BALANCED 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MC1496PG - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
MC1496PG
RF Misc ICs and Modules MC1496PG
IC MOD/DEMODULTR BALANCED 14DIP

IC MOD/DEMODULTR BALANCED 14DIP

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - MC1496PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
MC1496PG
RF and Wireless - RF Misc ICs and Modules MC1496PG
IC MOD/DEMODULTR BALANCED 14DIP

IC MOD/DEMODULTR BALANCED 14DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MC1496PG MC1496PG
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology FM
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4736-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details