BALANCED MODEM, SOIC-14; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:30V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-RoHS Compliant: Yes
IC, BALANCED MODEM, SOIC-14; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:30V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
RF MOD/DEMO, BALANCED, SOIC-14; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:30V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 45J1148 | 69W9827 |
| Product Name | Balanced Modem, Soic-14; Frequency Min Onsemi | Ic, Balanced Modem, Soic-14; Frequency Min Onsemi |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |