onsemi RF Misc ICs and Modules - MC1496BDR2G MC1496BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218035-MC1496BDR2G Packaging: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM1496M; LM1596H; LM1496H; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218035-MC1496BDR2G Packaging: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM1496M; LM1596H; LM1496H; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MC1496BDR2G - 1218035-MC1496BDR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MC1496BDR2G
1218035-MC1496BDR2G
RF Misc ICs and Modules - MC1496BDR2G 1218035-MC1496BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1218035-MC1496BDR2G Packaging: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM1496M; LM1596H; LM1496H; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218035-MC1496BDR2G
Packaging: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Frequency: 300MHz
Function: Modulator/Demodulator
RF Type: FM
Family Name: MC1496B
Categories: RF/IF and RFID
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LM1496M; LM1596H; LM1496H;
Introduction Date: January 17, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1218035-MC1496BDR2G
Product Name RF Misc ICs and Modules - MC1496BDR2G
Frequency 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details