onsemi Comparators MC14585BFELG

Description
Magnitude Comparator Bit Active High Output AB 16-SOEIAJ
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output AB 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MC14585BFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SOEIAJ

Magnitude Comparator Bit Active High Output AB 16-SOEIAJ

Buy Now Datasheet
 - MC14585BFELG - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDSO16

Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDSO16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MC14585BFELG
Integrated Circuits (ICs) - Logic - Comparators MC14585BFELG
IC COMPARATOR MAG 4BIT 16SOEIAJ

IC COMPARATOR MAG 4BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MC14585BFELGOSTR-ND MC14585BFELG MC14585BFELG
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Supply Voltage 3V ~ 18V 1.8V; Other
Package Type SOIC SOP; Other; SOP16
Propagation Delay 260 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4585B 4-Bit Magnitude Comparators - CD4585BPW - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details