Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDSO16
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
Logic Comparators 4-Bit CMOS Magnitude
IC COMPARATOR MAG 4BIT 16SOIC
MAGNITUDE COMPARATOR, 4BIT, SOIC-16; Logic Family / Base Number:MC14585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | MC14585BDR2G | MC14585BDR2GOSDKR-ND | MC14585BDR2G | MC14585BDR2G | 42Y0580 |
| Product Name | Comparators | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | Magnitude Comparator, 4Bit, Soic-16; Logic Family / Base Number Onsemi | |
| Type | Magnitude | Magnitude | Magnitude | ||
| Package Type | SOIC; Other; SOIC-16 | SOIC | |||
| Logic Family | CMOS | ||||
| Supply Voltage | 3V ~ 18V | 1.8V; Other | Other; 3V |