onsemi Logic Function Onsemi MC14584BDTR2G.

Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes
Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 27AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
27AC8612
Logic Function Onsemi 27AC8612
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes

Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8612
Product Name Logic Function Onsemi
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers