The MC14584BDR2G is a hex Schmitt trigger IC designed for applications requiring low power dissipation and high noise immunity. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range of -55°C to +125°C. The device features double diode protection on all inputs and can serve as a replacement for the MC14069UB hex inverter, providing enhanced noise immunity for slowly changing waveforms. It is available in a 14-pin SOIC package and is RoHS compliant, making it suitable for a variety of applications, including automotive, as indicated by its AEC-Q100 qualification. The MC14584BDR2G is also designed to handle input and output currents of ±10 mA and has a maximum power dissipation of 500 mW.
Manufacturer: ON Semiconductor
Win Source Part Number: 022599-MC14584BDR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.6 V to 4.6 V
Logic Level - High: 3.4 V to 10.5 V
Family Name: MC14584
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14584BDR2G; NLV14106BDR2G; TC4584BFN(ELP,N,SM;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter with Schmitt-Trigger Input, SOIC-14 NB, 2500-REEL Product overview: MC14584BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14584BDR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
Schmitt Trigger 6 80ns@15V,50pF 1uA 3V~18V SOIC-14 Inverters ROHS
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC145; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
IC, HEX INVER, SCHMITT TRIG,14SOIC; Logic Family / Base Number:MC14584; Logic Type:Inverter Schmitt Trigger; Output Current:8.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 022599-MC14584BDR2G | 6881552 | 6881552P | 705-MC14584BDR2G | MC14584BDR2GOSCT-ND | MC14584BDR2G | MC14584BDR2G | MC14584BDR2G | MC14584BDR2G | 45J1141 | 84K8756 | 47AC9514 |
| Product Name | Logic - Logic - Gates and Inverters - MC14584BDR2G | Inverters ICs | Inverters ICs | SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Inverters | Hex Inverter, Schmitt Trigger Soic-14, Full Reel; No. Of Inputs Onsemi | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi | Ic, Hex Inver, Schmitt Trig,14Soic; Logic Family / Base Number Onsemi |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter Schmitt Trigger | ||
| Supply Voltage | 3 V ~ 18 V | 18 v | 3V ~ 18V | 1.8V; 3V ~ 18V | 3.4V ~ 10.5V (Low), 1.6V ~ 4.6V (High) | 1.8V | 3V~18V | 18V | 18V | |||
| Inputs | 6 | 1 | 1 | 1 | 1 | 1 | 1 | |||||
| Propagation Delay | 80 ns | 100 ns | 80 ns | 80 ns | ||||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | 8.8 mA |