onsemi Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi MC14584BDR2G.

Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi - 29AC8137 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi
29AC8137
Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi 29AC8137
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8137
Product Name Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 4081BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details