onsemi Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi MC14584BDG.

Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Datasheet
Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi - 29AC8136 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
29AC8136
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi 29AC8136
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8136
Product Name Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F02/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details