CMOS Logic IC: 6 Gates, 8 In, SOIC, 3-18V, 125C Product overview: MC14572UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBDG can be used for catalog matching and distributor lookup.
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 131059-MC14572UBDG
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: NAND/NOR Inverter Gate
Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 3.5mA, 8.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
IC GATE HEX NAND/NOR/INV 16-SOIC
IC GATE HEX NAND/NOR/INV 16-SOIC
IC GATE HEX NAND/NOR/INV 16-SOIC
Logic Gates 3-18V CMOS Hex Gate
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
CONFIG MULTIPLE FUNC GATE, -55TO125DEG C; Logic Function:Configurabl
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC14572UBDG | MC14572UBDG-ND | 1868470P | 1867279 | 131059-MC14572UBDG | MC14572UBDG | MC14572UBDG | 598-MC14572UBDG | MC14572UBDG | MC14572UBDG | 42K0554 |
| Product Name | 18V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic Gates | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBDG | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | IC GATE HEX NAND/NOR/INV 16-SOIC | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, -55To125Deg C; Logic Function Onsemi |
| Gate Type | NAND GATE, NOR GATE, Inverter | NOT; NAND; NOR | NOR; NOR | NOR; NOR | NOT; NAND; NOR; NAND/NOR Inverter Gate | NOT; NAND; NOR; NAND/NOR Inverter Gate | NOT; NAND; NOR | NAND; NOR | NOT; NAND; NOR; NAND/NOR Inverter Gate | ||
| Supply Voltage | 18V | 3V ~ 18V | 18 v dc | 3 V ~ 18 V | 3V ~ 18V | 5V; 5V | 1.8V; 3V ~ 18V | ||||
| Inputs | 8 | 8 | 8 | 8 | 8 | 8 | |||||
| Propagation Delay | 180 ns | 180 ns | 180 ns | ||||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |