NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 883324-MC14572UBCPG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC14572
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14572UBCPG-ND, MC14572UBCPGOS
CMOS Hex Inverter Gate IC, PDIP-16, 3-18V, 125°C Product overview: MC14572UBCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBCPG can be used for catalog matching and distributor lookup.
IC GATE HEX NAND/NOR/INV 16-DIP
CMOS Logic, NOR, NAND, Quad Inverter Gates, PDIP16, Pb-Free
IC GATE HEX NAND/NOR/INV 16-DIP
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14572UBCPGOS-ND | 883324-MC14572UBCPG | 770-MC14572UBCPG | MC14572UBCPG | 70099896 | MC14572UBCPG | MC14572UBCPG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBCPG | 18V Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | CMOS Logic, NOR, NAND, Quad Inverter Gates, PDIP16, Pb-Free | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NAND; NOR | NOT | NOT; Mux, NAND GATE, NOR GATE, Inverter | NOT; NAND; NOR | Gate | NOT; NAND; NOR | NOT; NAND; NOR; NAND/NOR Inverter Gate |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 8 | 8 | 8 | 8 | |||
| Low Level Output Current (Sink) | 3.5 mA | 8.8 mA |