Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter
Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 113998-MC14569BDWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive Edge
Reset: Asynchronous
Count Rate: 13MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
IC COUNTER DUAL 4BIT 4 16-SOIC
IC DIVIDER BY N DL 4BIT 16SOIC
Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC14569BDWR2G | MC14569BDWR2GOSTR-ND | 113998-MC14569BDWR2G | MC14569BDWR2G | MC14569BDWR2G | MC14569BDWR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14569BDWR2G | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | BCD/Decade Counter | |||||
| Counter Category | Synchronous / Asynchronous | |||||
| Counter Direction | DOWN | |||||
| Package Type | SO-16 WB | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |