onsemi Logic - Logic - Counters, Dividers - MC14569BDWR2 MC14569BDWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217973-MC14569BDWR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-N Number of Bits per Element: 4 Trigger Type: Positive Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 4569 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217973-MC14569BDWR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-N Number of Bits per Element: 4 Trigger Type: Positive Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 4569 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14569BDWR2 - 1217973-MC14569BDWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14569BDWR2
1217973-MC14569BDWR2
Logic - Logic - Counters, Dividers - MC14569BDWR2 1217973-MC14569BDWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217973-MC14569BDWR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-N Number of Bits per Element: 4 Trigger Type: Positive Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 4569 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217973-MC14569BDWR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Divide-by-N
Number of Bits per Element: 4
Trigger Type: Positive Edge
Reset: Asynchronous
Count Rate: 13MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 4569
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Counters, Dividers - MC14569BDWR2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14569BDWR2-ND
Counters, Dividers MC14569BDWR2-ND
Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-SOIC

Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - MC14569BDWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14569BDWR2
Logic - Counters, Dividers MC14569BDWR2
IC COUNTER DUAL 4BIT 1:4 16-SOIC

IC COUNTER DUAL 4BIT 1:4 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14569BDWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14569BDWR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14569BDWR2
IC DIVIDER BY N DL 4BIT 16SOIC

IC DIVIDER BY N DL 4BIT 16SOIC

Supplier's Site
Counters, Dividers - MC14569BDWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14569BDWR2
Counters, Dividers MC14569BDWR2
Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-SOIC

Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1217973-MC14569BDWR2 MC14569BDWR2-ND MC14569BDWR2 MC14569BDWR2 MC14569BDWR2
Product Name Logic - Logic - Counters, Dividers - MC14569BDWR2 Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V ~ 18V 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-2840-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
5 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - 8500401FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Logic - Counters, Dividers - 5962-87544012X - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 18 MHz
View Details