555 Type, Timer/Oscillator (Single) IC 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 207849-MC1455P1G
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Communications & Networking
Timer Circuit, 8 LEAD PDIP, 50-TUBE Product overview: MC1455P1G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455P1G can be used for catalog matching and distributor lookup.
IC OSC SINGLE TIMER 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | MC1455P1GOS-ND | 207849-MC1455P1G | 689-MC1455P1G | MC1455P1G |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455P1G | Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Rail/Tube | DIP; Through Hole |