onsemi Programmable Timers and Oscillators MC1455P1

Description
IC OSC SINGLE TIMER 8-DIP
Request a Quote Datasheet
Description
IC OSC SINGLE TIMER 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - MC1455P1OS-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
MC1455P1OS-ND
Programmable Timers and Oscillators MC1455P1OS-ND
IC OSC SINGLE TIMER 8-DIP

IC OSC SINGLE TIMER 8-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455P1
207848-MC1455P1
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455P1 207848-MC1455P1
Manufacturer: ON Semiconductor Win Source Part Number: 207848-MC1455P1 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 207848-MC1455P1
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number MC1455P1OS-ND 207848-MC1455P1
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455P1
Package Type Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TB-QA - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5.5 volts
View Details
 - MC6840CP-G - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
Features / Standards RoHS
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MJ - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details