onsemi Programmable Timers and Oscillators MC1455BP1G

Description
555 Type, Timer/Oscillator (Single) IC 8-PDIP
Request a Quote Datasheet
Description
555 Type, Timer/Oscillator (Single) IC 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - MC1455BP1GOS-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
MC1455BP1GOS-ND
Programmable Timers and Oscillators MC1455BP1GOS-ND
555 Type, Timer/Oscillator (Single) IC 8-PDIP

555 Type, Timer/Oscillator (Single) IC 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1G
1217962-MC1455BP1G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1G 1217962-MC1455BP1G
Manufacturer: ON Semiconductor Win Source Part Number: 1217962-MC1455BP1G Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 16 V Part Status: Obsolete(EOL) Family Name: MC1455 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LM555 MWC/NOPB; LM555H-S/NOPB; JM38510/10901SGA; Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217962-MC1455BP1G
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 16 V
Part Status: Obsolete(EOL)
Family Name: MC1455
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LM555 MWC/NOPB; LM555H-S/NOPB; JM38510/10901SGA;
Introduction Date: June 23, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-MC1455BP1G
Clock and Timing IC 689-MC1455BP1G
Timer Circuit, 8 LEAD PDIP, 50-TUBE Product overview: MC1455BP1G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455BP1G can be used for catalog matching and distributor lookup.

Timer Circuit, 8 LEAD PDIP, 50-TUBE Product overview: MC1455BP1G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455BP1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number MC1455BP1GOS-ND 1217962-MC1455BP1G 689-MC1455BP1G
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1G Clock and Timing IC
Package Type Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" DIP Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape and Reel
Operating Temperature -40 C (-40 F)
View Details
NE555 Single Precision Timer - NE555PWG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
Clock and Timing IC - 728-SI51218-A06800-GM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bag
Supply Voltage 2.25 to 3.63 volts
View Details
2 suppliers
 - MC6840CS - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details