onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1 MC1455BP1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074474-MC1455BP1 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074474-MC1455BP1 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1
074474-MC1455BP1
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1 074474-MC1455BP1
Manufacturer: ON Semiconductor Win Source Part Number: 074474-MC1455BP1 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking

Manufacturer: ON Semiconductor
Win Source Part Number: 074474-MC1455BP1
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-MC1455BP1
Clock and Timing IC 689-MC1455BP1
Timer Circuit, 8 LEAD PDIP, 50-TUBE Product overview: MC1455BP1 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455BP1 can be used for catalog matching and distributor lookup.

Timer Circuit, 8 LEAD PDIP, 50-TUBE Product overview: MC1455BP1 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455BP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - MC1455BP1OS-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
MC1455BP1OS-ND
Programmable Timers and Oscillators MC1455BP1OS-ND
IC OSC SINGLE TIMER 8-DIP

IC OSC SINGLE TIMER 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 074474-MC1455BP1 689-MC1455BP1 MC1455BP1OS-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP1 Clock and Timing IC Programmable Timers and Oscillators
Package Type DIP; PDIP; 8-PDIP Through Hole; DIP; "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - 874218-ICM7556ISD - Win Source Electronics
Specs
Package Type Surface Mount; 14-SOIC
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock and Timing IC - 172-540AAA100M000BAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 2.5 to 3.3 volts
View Details