onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP MC1455BP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044425-MC1455BP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044425-MC1455BP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP - 044425-MC1455BP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP
044425-MC1455BP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP 044425-MC1455BP
Manufacturer: ON Semiconductor Win Source Part Number: 044425-MC1455BP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA

Manufacturer: ON Semiconductor
Win Source Part Number: 044425-MC1455BP
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA

Buy Now Datasheet
Clock and Timing IC - 689-MC1455BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-MC1455BP
Clock and Timing IC 689-MC1455BP
IC OSC SINGLE TIMER 8DIP Product overview: MC1455BP from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455BP can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 8DIP Product overview: MC1455BP from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 044425-MC1455BP 689-MC1455BP
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455BP Clock and Timing IC
Package Type DIP; PDIP; 8-PDIP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
 - 9513AJI-G - Rochester Electronics
Rochester Electronics
Specs
Features / Standards RoHS
View Details