onsemi 8-bit 4MHz 18V SOIC Logic IC MC14559BDWR2G

Description
8-Bit CMOS Shift Register, 4MHz, 18V, SOIC, Pos Edge Trigger Product overview: MC14559BDWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 4MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BDWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Shift Register, 4MHz, 18V, SOIC, Pos Edge Trigger Product overview: MC14559BDWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 4MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BDWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 4MHz 18V SOIC Logic IC
712-MC14559BDWR2G
8-bit 4MHz 18V SOIC Logic IC 712-MC14559BDWR2G
8-Bit CMOS Shift Register, 4MHz, 18V, SOIC, Pos Edge Trigger Product overview: MC14559BDWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 4MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BDWR2G can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, 4MHz, 18V, SOIC, Pos Edge Trigger Product overview: MC14559BDWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 4MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC14559BDWR2G
Product Name 8-bit 4MHz 18V SOIC Logic IC
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/B2A - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details