onsemi Shift Registers MC14557BDWR2G

Description
Shift Element Bit
Request a Quote Datasheet
Description
Shift Element Bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14557BDWR2G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14557BDWR2G-ND
Shift Registers MC14557BDWR2G-ND
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - 488-MC14557BDWR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REG COMP 64BIT 16-SOIC

IC SHIFT REG COMP 64BIT 16-SOIC

Buy Now Datasheet
Shift Registers - 488-MC14557BDWR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-MC14557BDWR2GTR-ND
Shift Registers 488-MC14557BDWR2GTR-ND
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - 488-MC14557BDWR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-MC14557BDWR2GCT-ND
Shift Registers 488-MC14557BDWR2GCT-ND
IC SHIFT REG COMP 64BIT 16-SOIC

IC SHIFT REG COMP 64BIT 16-SOIC

Buy Now Datasheet
 - MC14557BDWR2G - Rochester Electronics
Newburyport, MA, United States
Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - MC14557BDWR2G - 123592-MC14557BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14557BDWR2G
123592-MC14557BDWR2G
Logic - Logic - Shift Registers - MC14557BDWR2G 123592-MC14557BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 123592-MC14557BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Universal Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 123592-MC14557BDWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Universal
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14557BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14557BDWR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC14557BDWR2G
IC SHIFT REGISTER 1-64BIT 16SOIC

IC SHIFT REGISTER 1-64BIT 16SOIC

Supplier's Site
Logic - Shift Registers - MC14557BDWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14557BDWR2G
Logic - Shift Registers MC14557BDWR2G
IC SHIFT REGISTER 1-64BIT 16SOIC

IC SHIFT REGISTER 1-64BIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC14557BDWR2G
Counter Shift Registers MC14557BDWR2G
Counter Shift Registers 3-18V 1-64 Bit Variable Shift

Counter Shift Registers 3-18V 1-64 Bit Variable Shift

Buy Now Datasheet
Shift Registers - MC14557BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14557BDWR2G
Shift Registers MC14557BDWR2G
Shift Shift Register 1 Element 64 Bit 16-SOIC

Shift Shift Register 1 Element 64 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14557BDWR2G-ND MC14557BDWR2G 123592-MC14557BDWR2G MC14557BDWR2G MC14557BDWR2G MC14557BDWR2G MC14557BDWR2G
Product Name Shift Registers Logic - Logic - Shift Registers - MC14557BDWR2G Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Universal Serial In / Serial Out - Shift Right Universal
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Output Characteristics Complementary Complementary Complementary
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; SOIC-16W SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
Logic - Logic - Translators, Level Shifters - 74AVCAH164245VRG4 - 1131150-74AVCAH164245VRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC594D,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details