Shift Shift Register 1 Element 64 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 926099-MC14557BDW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 64 Bit 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC14557
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Shift Shift Register 1 Element 64 Bit 16-SOIC
IC SHIFT REGISTER 1-64BIT 16SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14557BDW-ND | 926099-MC14557BDW | MC14557BDW | MC14557BDW | MC14557BDW |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14557BDW | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Universal | Serial In / Serial Out - Shift Right | Universal | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Output Characteristics | Complementary | Complementary | |||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC |