Win Source Part Number: 1002424-MC14557BCPG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 4000B
Package: Tube
Standard Package: 500
Logic Type: Shift Register
Output Type: Complementary
Function: Universal
Number of Elements: 1
Number of Bits per Element: 64
Voltage - Supply: 3V ~ 18V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14557BCPGOS
Base Product Number: MC14557
Product Status: Obsolete
Shift Shift Register 1 Element 64 Bit 16-PDIP
IC SHIFT REGISTER 1-64BIT 16DIP
Shift Shift Register 1 Element 64 Bit 16-PDIP
IC SHIFT REGISTER 1-64BIT 16DIP
64 BIT STATIC SHIFT REGISTER, DIP-16; Logic Family / Base Number:MC14557; Shift Register Function:Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1002424-MC14557BCPG | MC14557BCPGOS-ND | MC14557BCPG | MC14557BCPG | MC14557BCPG | 45J1134 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | 64 Bit Static Shift Register, Dip-16; Logic Family / Base Number Onsemi |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Output Characteristics | Complementary | Complementary | Complementary | |||
| Package Type | DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Number of units in IC | 1 | 1 |