Manufacturer: ON Semiconductor
Win Source Part Number: 119866-MC14555BFELG
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
2-Ch CMOS Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16SOEIAJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 119866-MC14555BFELG | MC14555BFELGOSTR-ND | 743-MC14555BFELG | MC14555BFELG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14555BFELG | Signal Switches, Multiplexers, Decoders | 18V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |