Manufacturer: ON Semiconductor
Win Source Part Number: 127755-MC14555BDR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Decoder/Demultiplexe
Dual 1-of-4 Demultiplexer IC, CMOS, SOIC, 3-18V Product overview: MC14555BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14555BDR2G can be used for catalog matching and distributor lookup.
IC DECODER/DEMUX 1X2:4 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 127755-MC14555BDR2G | 488-MC14555BDR2GCT-ND | 743-MC14555BDR2G | MC14555BDR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14555BDR2G | Signal Switches, Multiplexers, Decoders | Dual 18V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |