Decoder/Demultiplexe
Manufacturer: ON Semiconductor
Win Source Part Number: 809830-MC14555BCPG
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Part Number Series: 14555
2-Ch CMOS Demultiplexer/Decode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14555BCPGOS-ND | 809830-MC14555BCPG | 743-MC14555BCPG |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14555BCPG | Analog Switch and Multiplexer IC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |