onsemi Logic - Logic - Counters, Dividers - MC14553BCP MC14553BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207844-MC14553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207844-MC14553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14553BCP - 207844-MC14553BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14553BCP
207844-MC14553BCP
Logic - Logic - Counters, Dividers - MC14553BCP 207844-MC14553BCP
Manufacturer: ON Semiconductor Win Source Part Number: 207844-MC14553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 207844-MC14553BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 207844-MC14553BCP
Product Name Logic - Logic - Counters, Dividers - MC14553BCP
Package Type DIP; 16-DIP
Unlock Full Specs
to access all available technical data