4 Circuit IC Switch 2:1 280Ohm 16-SOEIAJ
4 Circuit IC Switch 2:1 280Ohm 16-SOEIAJ
IC MUX/DEMUX QUAD 2X1 16SOEIAJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14551BFELGOSTR-ND | MC14551BFELG | MC14551BFELG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 3 to 18 volts | ||
| Ron | 280 ohms | 280 ohms | 10 ohms |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz |