4 Circuit IC Switch 2:1 280Ohm 16-SOIC
4 Circuit IC Switch 2:1 280Ohm 16-SOIC
4 Circuit IC Switch 2:1 280Ohm 16-SOIC
Quad 2-Ch Analog Mux/Demux, 18V, 17MHz, SOIC Product overview: MC14551BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 17MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 18V, 17MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14551BDR2G can be used for catalog matching and distributor lookup.
ANALOGUE MUX/DEMUX, QUAD, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:250ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
4 Circuit IC Switch 2:1 280Ohm 16-SOIC
IC MUX/DEMUX QUAD 2X1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14551BDR2GOSTR-ND | 747-MC14551BDR2G | 81Y6575 | MC14551BDR2G | MC14551BDR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 18V 17MHz SOIC Analog Switch and Multiplexer IC | Analogue Mux/demux, Quad, 2 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 280 ohms | 250 ohms | 280 ohms | 10 ohms | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |