onsemi Analog Switches, Multiplexers, Demultiplexers MC14551BDG

Description
4 Circuit IC Switch 2:1 280Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 280Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC14551BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14551BDGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC14551BDGOS-ND
4 Circuit IC Switch 2:1 280Ohm 16-SOIC

4 Circuit IC Switch 2:1 280Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8063318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8063318
Multiplexer & Demultiplexer ICs 8063318
MC14551BDG, LOG CMOS MLTIPLXR QUAD

MC14551BDG, LOG CMOS MLTIPLXR QUAD

Supplier's Site
Multiplexer & Demultiplexer ICs - 1630549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1630549
Multiplexer & Demultiplexer ICs 1630549
MC14551BDG, LOG CMOS MLTIPLXR QUAD

MC14551BDG, LOG CMOS MLTIPLXR QUAD

Supplier's Site
Analogue Multiplexer / Demultiplexer, 2 Onsemi - 92K6910 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer / Demultiplexer, 2 Onsemi
92K6910
Analogue Multiplexer / Demultiplexer, 2 Onsemi 92K6910
Analogue Multiplexer / Demultiplexer, 2:1, 4, 80 ohm, 3V to 18V, SOIC, 16 RoHS Compliant: Yes

Analogue Multiplexer / Demultiplexer, 2:1, 4, 80 ohm, 3V to 18V, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Mux/dmux, Quad 2 X 1, Soic-16; Multiplexer Configuration Onsemi - 71J5501 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Quad 2 X 1, Soic-16; Multiplexer Configuration Onsemi
71J5501
Analog Mux/dmux, Quad 2 X 1, Soic-16; Multiplexer Configuration Onsemi 71J5501
ANALOG MUX/DMUX, QUAD 2 X 1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:80ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes

ANALOG MUX/DMUX, QUAD 2 X 1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:80ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC14551BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14551BDG
Analog Switches, Multiplexers, Demultiplexers MC14551BDG
4 Circuit IC Switch 2:1 280Ohm 16-SOIC

4 Circuit IC Switch 2:1 280Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14551BDGOS-ND 8063318 92K6910 71J5501 MC14551BDG
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Analogue Multiplexer / Demultiplexer, 2 Onsemi Analog Mux/dmux, Quad 2 X 1, Soic-16; Multiplexer Configuration Onsemi Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1 Quad 4PDT
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Ron 280 ohms 80 ohms 280 ohms
Bandwidth 17 MHz 17 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GV,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
Multiplexer & Demultiplexer ICs - 7591588 - RS Components, Ltd.
Specs
Configuration Dual SPST
Package Type SOP; MSOP; Msop
Number of Pins 10
View Details