onsemi Integrated Circuits (ICs) - PMIC - Display Drivers MC14543BDG

Description
Win Source Part Number: 1205151-MC14543BDG Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 10 µA Display Type: LCD Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC14543BDG.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14543BDGOS,ONSONSM C14543BDG,2156-MC145 43BDG-OS Base Product Number: MC14543
Request a Quote Datasheet
Description
Win Source Part Number: 1205151-MC14543BDG Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 10 µA Display Type: LCD Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC14543BDG.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14543BDGOS,ONSONSM C14543BDG,2156-MC145 43BDG-OS Base Product Number: MC14543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1205151-MC14543BDG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1205151-MC14543BDG
Integrated Circuits (ICs) - PMIC - Display Drivers 1205151-MC14543BDG
Win Source Part Number: 1205151-MC14543BDG Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 10 µA Display Type: LCD Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC14543BDG.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14543BDGOS,ONSONSM C14543BDG,2156-MC145 43BDG-OS Base Product Number: MC14543

Win Source Part Number: 1205151-MC14543BDG
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 10 µA
Display Type: LCD
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC14543BDG.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14543BDGOS,ONSONSMC14543BDG,2156-MC14543BDG-OS
Base Product Number: MC14543

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1205151-MC14543BDG
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage References - 7385106P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers