1 TIMER(S), PROGRAMMABLE TIMER, PDSO14, ROHS COMPLIANT, EIAJ, SOIC-14 Product overview: MC14541BFELG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14541BFELG can be used for catalog matching and distributor lookup.
Programmable Timer, 1 Timer(s), CMOS, PDSO14
Programmable Timer IC 3MHz SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 1217896-MC14541BFELG
Packaging: Tape and Reel
Type: Programmable Timer
Mounting Style: SMD
Frequency: 3MHz
Supply Current: 15μA
Categories: Integrated Circuits
Supplier Device Package: SOEIAJ-14
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MC14541B
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 18V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-MC14541BFELG | MC14541BFELG | MC14541BFELG-ND | 1217896-MC14541BFELG |
| Product Name | SOIC Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BFELG | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features / Standards | RoHS | RoHS | Lead-Free | |
| Bus Interface | CMOS |