Programmable Timer IC 3MHz SOEIAJ-14
Programmable Timer, 1 Timer(s), CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 138143-MC14541BF
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
1 TIMER(S), PROGRAMMABLE TIMER, PDSO14, EIAJ, PLASTIC, SOIC-14 Product overview: MC14541BF from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14541BF can be used for catalog matching and distributor lookup.
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | MC14541BF-ND | MC14541BF | 138143-MC14541BF | 689-MC14541BF |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BF | SOIC Clock and Timing IC | |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOIC | Surface Mount; SOEIAJ-14 | |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | ||
| Frequency | 3 MHz | 3 MHz |