Manufacturer: ON Semiconductor
Win Source Part Number: 116526-MC14541BDTR2G
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 3MHz
Family Name: MC14541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
Alternative Parts (Cross-Reference): NLV14541BDTR2G; CD4541BMTE4; CD4541BM96G4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Programmable Timer Single -55°C 125°C Automotive 14-Pin TSSOP W T/R Product overview: MC14541BDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14541BDTR2G can be used for catalog matching and distributor lookup.
Programmable Timer IC 3MHz 14-TSSOP
Programmable Timer IC 3MHz 14-TSSOP
Programmable Timer IC 3MHz 14-TSSOP
IC OSC PROG TIMER 3MHZ 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 116526-MC14541BDTR2G | 689-MC14541BDTR2G | MC14541BDTR2GOSTR-ND | MC14541BDTR2G |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDTR2G | Automotive TSSOP Clock and Timing IC | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package Type | Surface Mount; 14-TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |