onsemi Timer, Single, 6Mhz, 18V, Tssop-14; Frequency Onsemi MC14541BDTR2G

Description
TIMER, SINGLE, 6MHZ, 18V, TSSOP-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TIMER, SINGLE, 6MHZ, 18V, TSSOP-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Single, 6Mhz, 18V, Tssop-14; Frequency Onsemi - 42Y0576 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Single, 6Mhz, 18V, Tssop-14; Frequency Onsemi
42Y0576
Timer, Single, 6Mhz, 18V, Tssop-14; Frequency Onsemi 42Y0576
TIMER, SINGLE, 6MHZ, 18V, TSSOP-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

TIMER, SINGLE, 6MHZ, 18V, TSSOP-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 42Y0576
Product Name Timer, Single, 6Mhz, 18V, Tssop-14; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details