onsemi 4000 Cmos, Smd, 4541, Soic14, 15V; Frequency Onsemi MC14541BDG

Description
4000 CMOS, SMD, 4541, SOIC14, 15V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; RoHS Compliant: Yes
Description
4000 CMOS, SMD, 4541, SOIC14, 15V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14541B is a programmable timer featuring a 16-stage binary counter and an integrated oscillator, designed for applications requiring precise timing control. It operates within a supply voltage range of 3.0 V to 18 V and can be initialized with an automatic power-on reset or an external reset pulse. The device supports various output configurations, allowing for frequency division or single transition timing, with output logic level flexibility provided by the Q/Q select feature. This timer includes a built-in low power RC oscillator with ±2% accuracy over temperature and supply variations, and it can be bypassed if an external clock is available. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The MC14541B is available in a SOIC-14 package, making it compatible with standard PCB layouts. Its operational temperature range spans from -55°C to +125°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The MC14541B is a programmable timer featuring a 16-stage binary counter and an integrated oscillator, designed for applications requiring precise timing control. It operates within a supply voltage range of 3.0 V to 18 V and can be initialized with an automatic power-on reset or an external reset pulse. The device supports various output configurations, allowing for frequency division or single transition timing, with output logic level flexibility provided by the Q/Q select feature. This timer includes a built-in low power RC oscillator with ±2% accuracy over temperature and supply variations, and it can be bypassed if an external clock is available. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The MC14541B is available in a SOIC-14 package, making it compatible with standard PCB layouts. Its operational temperature range spans from -55°C to +125°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
4000 Cmos, Smd, 4541, Soic14, 15V; Frequency Onsemi - 92K6906 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4541, Soic14, 15V; Frequency Onsemi
92K6906
4000 Cmos, Smd, 4541, Soic14, 15V; Frequency Onsemi 92K6906
4000 CMOS, SMD, 4541, SOIC14, 15V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; RoHS Compliant: Yes

4000 CMOS, SMD, 4541, SOIC14, 15V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 92K6906
Product Name 4000 Cmos, Smd, 4541, Soic14, 15V; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Waveform Generator - SDG5122 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details