Monostable Multivibrator 95ns 16-SOEIAJ
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 041472-MC14538BFG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Monostable Multivibrator 95 ns 16-SOEIAJ
IC MULTIVIBRATOR 95NS 16SOEIAJ
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MC14538BFGOS-ND | MC14538BFG | 041472-MC14538BFG | MC14538BFG | MC14538BFG |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - MC14538BFG | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | |
| Features | Schmitt Trigger | ||||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | Other; 16-SOEIAJ | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |