onsemi Log Cmos Mltivibrt Dual Rohs Compliant Onsemi MC14538BDG.

Description
LOG CMOS MLTIVIBRT DUAL ROHS COMPLIANT: YES
Description
LOG CMOS MLTIVIBRT DUAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Log Cmos Mltivibrt Dual Rohs Compliant Onsemi - 29AC8131 - Newark, An Avnet Company
Chicago, IL, United States
Log Cmos Mltivibrt Dual Rohs Compliant Onsemi
29AC8131
Log Cmos Mltivibrt Dual Rohs Compliant Onsemi 29AC8131
LOG CMOS MLTIVIBRT DUAL ROHS COMPLIANT: YES

LOG CMOS MLTIVIBRT DUAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 29AC8131
Product Name Log Cmos Mltivibrt Dual Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC221ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual retriggerable monostable multivibrator with reset - 74HCT123D,653 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
7 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details