Monostable Multivibrator 95ns 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 883305-MC14538BDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Monostable Multivibrator 95 ns 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC14538
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14538BDG-ND, MC14538BDGOS
Monostable Multivibrator 95 ns 16-SOIC
IC MULTIVIBRATOR 95NS 16SOIC
IC MULTIVIBRATOR 95NS 16SOIC
MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
4000 CMOS, SMD, 4538, SOIC16, 15V; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MC14538BDGOS-ND | 883305-MC14538BDG | MC14538BDG | MC14538BDG | MC14538BDG | 45J1121 |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - MC14538BDG | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi |
| Features | Schmitt Trigger | |||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | Other; SOIC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | 18V |