PROGRAMMABLE TIMER, SINGLE, 5MHZ, 18V 16-SOIC; Frequency:5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
4000 CMOS, SMD, 4536, SOIC16, 15V; Frequency:5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 26K3967 |
| Product Name | Programmable Timer, Single, 5Mhz, 18V 16-Soic; Frequency Onsemi |
| Device Type | Generator |