onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG MC14536BDWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217866-MC14536BDWG Packaging: Tube Type: Programmable Timer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 2MHz Operating Supply Voltage: 3 V ~ 18 V Family Name: MC14536 Categories: Integrated Circuits (ICs) Operating Supply Current: 15μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NLV14536BDWG; CD4536BNS; CD4536BNSG4; Introduction Date: January 01, 1994 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217866-MC14536BDWG Packaging: Tube Type: Programmable Timer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 2MHz Operating Supply Voltage: 3 V ~ 18 V Family Name: MC14536 Categories: Integrated Circuits (ICs) Operating Supply Current: 15μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NLV14536BDWG; CD4536BNS; CD4536BNSG4; Introduction Date: January 01, 1994 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG
1217866-MC14536BDWG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG 1217866-MC14536BDWG
Manufacturer: ON Semiconductor Win Source Part Number: 1217866-MC14536BDWG Packaging: Tube Type: Programmable Timer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 2MHz Operating Supply Voltage: 3 V ~ 18 V Family Name: MC14536 Categories: Integrated Circuits (ICs) Operating Supply Current: 15μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NLV14536BDWG; CD4536BNS; CD4536BNSG4; Introduction Date: January 01, 1994 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217866-MC14536BDWG
Packaging: Tube
Type: Programmable Timer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Frequency: 2MHz
Operating Supply Voltage: 3 V ~ 18 V
Family Name: MC14536
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NLV14536BDWG; CD4536BNS; CD4536BNSG4;
Introduction Date: January 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2MHz 18V SOIC Clock and Timing IC
689-MC14536BDWG
2MHz 18V SOIC Clock and Timing IC 689-MC14536BDWG
Programmable Timer IC, 2MHz, 3-18V, SOIC, -55°C to 125°C Product overview: MC14536BDWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14536BDWG can be used for catalog matching and distributor lookup.

Programmable Timer IC, 2MHz, 3-18V, SOIC, -55°C to 125°C Product overview: MC14536BDWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14536BDWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - MC14536BDWGOS-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
MC14536BDWGOS-ND
Programmable Timers and Oscillators MC14536BDWGOS-ND
Programmable Timer IC 2MHz 16-SOIC

Programmable Timer IC 2MHz 16-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - MC14536BDWG - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
MC14536BDWG
Programmable Timers and Oscillators MC14536BDWG
IC OSC PROG TIMER 2MHZ 16SOIC

IC OSC PROG TIMER 2MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 1217866-MC14536BDWG 689-MC14536BDWG MC14536BDWGOS-ND MC14536BDWG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG 2MHz 18V SOIC Clock and Timing IC Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type Surface Mount Rail/Tube Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4 - 936702-TLC556CNE4 - Win Source Electronics
Specs
Package Type DIP; PDIP; 14-PDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-SI51218-A06218-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
4 suppliers