Programmable Timer IC 2MHz 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1073221-MC14536BCPG
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 2MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
24-Bit Up Counter IC, 2MHz, PDIP, 18V Product overview: MC14536BCPG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHz, 18V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14536BCPG can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | MC14536BCPGOS-ND | 1073221-MC14536BCPG | 689-MC14536BCPG |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BCPG | 2MHz 18V Clock and Timing IC |
| Package Type | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | Rail/Tube |